Murata Electronics Ceramic Capacitors GRM033R71H331MA12J

Description
330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71H331MA12J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033R71H331MA12J-ND
Ceramic Capacitors GRM033R71H331MA12J-ND
330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

330pF ±20% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM033R71H331MA12J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R71H331MA12J
Capacitors - Ceramic Capacitors GRM033R71H331MA12J
CAP CER 330PF 50V X7R 0201

CAP CER 330PF 50V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM033R71H331MA12J-ND GRM033R71H331MA12J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105K400CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers