Murata Electronics 1500PF 50V Capacitor GRM033R71H152KA12D

Description
CAP CER 1500PF 50V X7R 0201 Product overview: GRM033R71H152KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H152KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1500PF 50V X7R 0201 Product overview: GRM033R71H152KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H152KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500PF 50V Capacitor
60-GRM033R71H152KA12D
1500PF 50V Capacitor 60-GRM033R71H152KA12D
CAP CER 1500PF 50V X7R 0201 Product overview: GRM033R71H152KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H152KA12 D can be used for catalog matching and distributor lookup.

CAP CER 1500PF 50V X7R 0201 Product overview: GRM033R71H152KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71H152KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330460-GRM033R71H152KA12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330460-GRM033R71H152KA12D
Capacitors - Ceramic Capacitors 1330460-GRM033R71H152KA12D
Manufacturer: Murata Electronics Win Source Part Number: 1330460-GRM033R71H15 2KA12D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 1500 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-17089-6,GRM033R7 1H152KA12E,GRM033R71 H152KA12D-ND,490-145 74-2,490-17089-6-ND, 490-14574-1,490-1708 9-2,490-17089-2-ND,4 90-14574-6,490-17089 -1,490-17089-1-ND Base Product Number: GRM033R71H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330460-GRM033R71H152KA12D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 1500 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-17089-6,GRM033R71H152KA12E,GRM033R71H152KA12D-ND,490-14574-2,490-17089-6-ND,490-14574-1,490-17089-2,490-17089-2-ND,490-14574-6,490-17089-1,490-17089-1-ND
Base Product Number: GRM033R71H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-14574-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14574-6-ND
Ceramic Capacitors 490-14574-6-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14574-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14574-1-ND
Ceramic Capacitors 490-14574-1-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14574-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14574-2-ND
Ceramic Capacitors 490-14574-2-ND
1500pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

1500pF ±10% 50V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71H152KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71H152KA12D
Ceramic Capacitors GRM033R71H152KA12D
CAP CER 1500PF 50V X7R 0201

CAP CER 1500PF 50V X7R 0201

Supplier's Site Datasheet
Cap, 1500Pf, 50V, Mlcc, 0201 Rohs Compliant Murata - 65AH6997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 0201 Rohs Compliant Murata
65AH6997
Cap, 1500Pf, 50V, Mlcc, 0201 Rohs Compliant Murata 65AH6997
CAP, 1500PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1500PF, 50V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1500Pf, 50V, Mlcc, 0201; Capacitance Murata - 94AC8909 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, 0201; Capacitance Murata
94AC8909
Cap, 1500Pf, 50V, Mlcc, 0201; Capacitance Murata 94AC8909
CAP, 1500PF, 50V, MLCC, 0201; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1500PF, 50V, MLCC, 0201; Capacitance:1500pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71H152KA12D 1330460-GRM033R71H152KA12D 490-14574-6-ND 490-14574-1-ND GRM033R71H152KA12D 65AH6997 94AC8909
Product Name 1500PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 50V, Mlcc, 0201 Rohs Compliant Murata Cap, 1500Pf, 50V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0015 microF 0.0015 microF 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 103MWS632KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers