Murata Electronics Ceramic Capacitors GRM033R71E682KE14D

Description
6800pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17101-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17101-1-ND
Ceramic Capacitors 490-17101-1-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17101-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17101-2-ND
Ceramic Capacitors 490-17101-2-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17101-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17101-6-ND
Ceramic Capacitors 490-17101-6-ND
6800pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71E682KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E682KE14D
Ceramic Capacitors GRM033R71E682KE14D
CAP CER 6800PF 25V X7R 0201

CAP CER 6800PF 25V X7R 0201

Supplier's Site Datasheet
CAP CER 6800PF 25V X7R 0201 - 535-GRM033R71E682KE14D - Utmel Electronic Limited
Hong Kong, China
CAP CER 6800PF 25V X7R 0201
535-GRM033R71E682KE14D
CAP CER 6800PF 25V X7R 0201 535-GRM033R71E682KE14D
CAP CER 6800PF 25V X7R 0201

CAP CER 6800PF 25V X7R 0201

Supplier's Site
Cap, 6800Pf, 25V, Mlcc, 0201; Capacitance Murata - 94AC8907 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 25V, Mlcc, 0201; Capacitance Murata
94AC8907
Cap, 6800Pf, 25V, Mlcc, 0201; Capacitance Murata 94AC8907
CAP, 6800PF, 25V, MLCC, 0201; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 6800PF, 25V, MLCC, 0201; Capacitance:6800pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17101-1-ND 490-17101-6-ND GRM033R71E682KE14D 535-GRM033R71E682KE14D 94AC8907
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors CAP CER 6800PF 25V X7R 0201 Cap, 6800Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1257-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers