CAP CER 470PF 25V X7R 0201 Product overview: GRM033R71E471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E471KA01
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
470pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1041355-GRM033R71E47
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRT033R71E471KE01J; GRT033R71E471KE01D; GRT033R71E471KE01W; GCM033R71E471KA02D;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
CAP CER 470PF 25V X7R 0201
CAP CER 470PF 25V X7R 0201
Multilayer Ceramic Capacitor, GRM Series, 470 pF, - 10%, X7R, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes
CAP, 470PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM033R71E471KA01D | 490-3180-2-ND | 490-3180-6-ND | 1041355-GRM033R71E471KA01D | GRM033R71E471KA01D | GRM033R71E471KA01D | 51R6570 | 65AH6991 |
| Product Name | 470PF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors - GRM033R71E471KA01D | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Grm Series, 470 Pf, 10%, X7R, 25 V, 0201 [0603 Metric] Rohs Compliant Murata | Cap, 470Pf, 25V, Mlcc, 0201 Rohs Compliant Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF |