Murata Electronics Ceramic Capacitors GRM033R71E471JA01D

Description
470pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
470pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16359-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16359-2-ND
Ceramic Capacitors 490-16359-2-ND
470pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

470pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16359-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16359-1-ND
Ceramic Capacitors 490-16359-1-ND
470pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

470pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16359-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16359-6-ND
Ceramic Capacitors 490-16359-6-ND
470pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

470pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71E471JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E471JA01D
Ceramic Capacitors GRM033R71E471JA01D
CAP CER 470PF 25V X7R 0201

CAP CER 470PF 25V X7R 0201

Supplier's Site Datasheet
Cap, 470Pf, 25V, Mlcc, 0201; Capacitance Murata - 83AH2331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 25V, Mlcc, 0201; Capacitance Murata
83AH2331
Cap, 470Pf, 25V, Mlcc, 0201; Capacitance Murata 83AH2331
CAP, 470PF, 25V, MLCC, 0201; Capacitance:470pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 470PF, 25V, MLCC, 0201; Capacitance:470pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16359-2-ND 490-16359-6-ND GRM033R71E471JA01D 83AH2331
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Film Paper Film Capacitors - 125HC2600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details