Murata Electronics Ceramic Capacitors GRM033R71E391KA01D

Description
390pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
390pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3179-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3179-2-ND
Ceramic Capacitors 490-3179-2-ND
390pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

390pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3179-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3179-6-ND
Ceramic Capacitors 490-3179-6-ND
390pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

390pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3179-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3179-1-ND
Ceramic Capacitors 490-3179-1-ND
390pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

390pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71E391KA01D - 775242-GRM033R71E391KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E391KA01D
775242-GRM033R71E391KA01D
Ceramic Capacitors - GRM033R71E391KA01D 775242-GRM033R71E391KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775242-GRM033R71E391 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 390pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71E391KA03C; GCM033R71E391KA03J; GCM033R71E391KA03B; GCM033R71E391KA03D; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775242-GRM033R71E391KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 390pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71E391KA03C; GCM033R71E391KA03J; GCM033R71E391KA03B; GCM033R71E391KA03D;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
390PF 25V Capacitor
60-GRM033R71E391KA01D
390PF 25V Capacitor 60-GRM033R71E391KA01D
CAP CER 390PF 25V X7R 0201 Product overview: GRM033R71E391KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E391KA01 D can be used for catalog matching and distributor lookup.

CAP CER 390PF 25V X7R 0201 Product overview: GRM033R71E391KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E391KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E391KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E391KA01D
Ceramic Capacitors GRM033R71E391KA01D
CAP CER 390PF 25V X7R 0201

CAP CER 390PF 25V X7R 0201

Supplier's Site Datasheet
Cap, 390Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
64AJ4325
Cap, 390Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 64AJ4325
CAP, 390PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 390PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3179-2-ND 490-3179-6-ND 775242-GRM033R71E391KA01D 60-GRM033R71E391KA01D GRM033R71E391KA01D 64AJ4325
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R71E391KA01D 390PF 25V Capacitor Ceramic Capacitors Cap, 390Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - M39014/011294 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers