Murata Electronics Ceramic Capacitors GRM033R71E332KA12D

Description
3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17827-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17827-2-ND
Ceramic Capacitors 490-17827-2-ND
3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17827-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17827-6-ND
Ceramic Capacitors 490-17827-6-ND
3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17827-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17827-1-ND
Ceramic Capacitors 490-17827-1-ND
3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 25V Capacitor
60-GRM033R71E332KA12D
3300PF 25V Capacitor 60-GRM033R71E332KA12D
CAP CER 3300PF 25V X7R 0201 Product overview: GRM033R71E332KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E332KA12 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 25V X7R 0201 Product overview: GRM033R71E332KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E332KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E332KA12D - 775240-GRM033R71E332KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E332KA12D
775240-GRM033R71E332KA12D
Ceramic Capacitors - GRM033R71E332KA12D 775240-GRM033R71E332KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 775240-GRM033R71E332 KA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71E332KE02W; GCM033R71E332KE02J; GCM033R71E332KE02D; TMK063B7332KP-F; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775240-GRM033R71E332KA12D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71E332KE02W; GCM033R71E332KE02J; GCM033R71E332KE02D; TMK063B7332KP-F;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71E332KA12D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71E332KA12D
25V 3.3nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 3.3nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E332KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E332KA12D
Ceramic Capacitors GRM033R71E332KA12D
CAP CER 3300PF 25V X7R 0201

CAP CER 3300PF 25V X7R 0201

Supplier's Site Datasheet
Cap, 3300Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6990 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6990
Cap, 3300Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6990
CAP, 3300PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 3300PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 3300Pf, 25V, Mlcc, 0201; Capacitance Murata - 94AC8905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 25V, Mlcc, 0201; Capacitance Murata
94AC8905
Cap, 3300Pf, 25V, Mlcc, 0201; Capacitance Murata 94AC8905
CAP, 3300PF, 25V, MLCC, 0201; Capacitance:3300pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 3300PF, 25V, MLCC, 0201; Capacitance:3300pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-17827-2-ND 490-17827-6-ND 60-GRM033R71E332KA12D 775240-GRM033R71E332KA12D GRM033R71E332KA12D GRM033R71E332KA12D 65AH6990 94AC8905
Product Name Ceramic Capacitors Ceramic Capacitors 3300PF 25V Capacitor Ceramic Capacitors - GRM033R71E332KA12D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 3300Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Cap, 3300Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details