Ceramic Capacitor
CAP CER MLCC Product overview: GRM033R71E331MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E331MA01
Manufacturer: Murata Electronics North America
Win Source Part Number: 919734-GRM033R71E331
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM033R71E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM033R71E331MA0
CAP CER MLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM033R71E331MA01DTR-ND | 60-GRM033R71E331MA01D | 919734-GRM033R71E331MA01D | 535-GRM033R71E331MA01D | GRM033R71E331MA01D | GRM033R71E331MA01D |
| Product Name | Ceramic Capacitors | Capacitor | Ceramic Capacitors - GRM033R71E331MA01D | CAP CER MLCC | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic X7R; X7R | Ceramic Composition | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Configuration / Form Factor | Leaded Capacitor | |||||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF |