Murata Electronics Ceramic Capacitors GRM033R71E221JA01D

Description
220pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
220pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17676-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17676-2-ND
Ceramic Capacitors 490-17676-2-ND
220pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17676-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17676-1-ND
Ceramic Capacitors 490-17676-1-ND
220pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-17676-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17676-6-ND
Ceramic Capacitors 490-17676-6-ND
220pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±5% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71E221JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E221JA01D
Ceramic Capacitors GRM033R71E221JA01D
CAP CER 220PF 25V X7R 0201

CAP CER 220PF 25V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17676-2-ND 490-17676-6-ND GRM033R71E221JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details