Murata Electronics 1800PF 25V Capacitor GRM033R71E182KA12D

Description
CAP CER 1800PF 25V X7R 0201 Product overview: GRM033R71E182KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E182KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1800PF 25V X7R 0201 Product overview: GRM033R71E182KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E182KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1800PF 25V Capacitor
60-GRM033R71E182KA12D
1800PF 25V Capacitor 60-GRM033R71E182KA12D
CAP CER 1800PF 25V X7R 0201 Product overview: GRM033R71E182KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E182KA12 D can be used for catalog matching and distributor lookup.

CAP CER 1800PF 25V X7R 0201 Product overview: GRM033R71E182KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E182KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM033R71E182KA12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1800PF 25V X7R 0201

CAP CER 1800PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71E182KA12DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71E182KA12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1800PF 25V X7R 0201

CAP CER 1800PF 25V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - GRM033R71E182KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E182KA12D
Ceramic Capacitors GRM033R71E182KA12D
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R71E182KA12D 490-GRM033R71E182KA12DCT-ND 490-GRM033R71E182KA12DDKR-ND GRM033R71E182KA12D
Product Name 1800PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0018 microF 0.0018 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/011296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details