Murata Electronics Ceramic Capacitors GRM033R71E122KA01D

Description
1200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16745-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16745-1-ND
Ceramic Capacitors 490-16745-1-ND
1200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16745-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16745-2-ND
Ceramic Capacitors 490-16745-2-ND
1200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16745-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16745-6-ND
Ceramic Capacitors 490-16745-6-ND
1200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

1200pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1200PF 25V Capacitor
60-GRM033R71E122KA01D
1200PF 25V Capacitor 60-GRM033R71E122KA01D
CAP CER 1200PF 25V X7R 0201 Product overview: GRM033R71E122KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E122KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1200PF 25V X7R 0201 Product overview: GRM033R71E122KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E122KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71E122KA01D - 775234-GRM033R71E122KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E122KA01D
775234-GRM033R71E122KA01D
Ceramic Capacitors - GRM033R71E122KA01D 775234-GRM033R71E122KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775234-GRM033R71E122 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1200pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71E122KA03D; GCM033R71E122KA03B; GCM033R71E122KA03C; GCM033R71E122KA03J; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775234-GRM033R71E122KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71E122KA03D; GCM033R71E122KA03B; GCM033R71E122KA03C; GCM033R71E122KA03J;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap Ceramic 0.0012uF 25V X7R 10% SMD 0201 125C T/R - 535-GRM033R71E122KA01D - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0012uF 25V X7R 10% SMD 0201 125C T/R
535-GRM033R71E122KA01D
Cap Ceramic 0.0012uF 25V X7R 10% SMD 0201 125C T/R 535-GRM033R71E122KA01D
Cap Ceramic 0.0012uF 25V X7R 10% SMD 0201 125C T/R

Cap Ceramic 0.0012uF 25V X7R 10% SMD 0201 125C T/R

Supplier's Site
Cap, 1200Pf, 25V, Mlcc, 0201; Capacitance Murata - 45AJ4264 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 25V, Mlcc, 0201; Capacitance Murata
45AJ4264
Cap, 1200Pf, 25V, Mlcc, 0201; Capacitance Murata 45AJ4264
CAP, 1200PF, 25V, MLCC, 0201; Capacitance:1200pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1200PF, 25V, MLCC, 0201; Capacitance:1200pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16745-1-ND 490-16745-6-ND 60-GRM033R71E122KA01D 775234-GRM033R71E122KA01D 535-GRM033R71E122KA01D 45AJ4264
Product Name Ceramic Capacitors Ceramic Capacitors 1200PF 25V Capacitor Ceramic Capacitors - GRM033R71E122KA01D Cap Ceramic 0.0012uF 25V X7R 10% SMD 0201 125C T/R Cap, 1200Pf, 25V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011530 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details