Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM033R71E103KE14D

Description
Murata GRM033R71E103KE14D
Request a Quote
Description
Murata GRM033R71E103KE14D
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM033R71E103KE14 is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.01 µF (10,000 pF) and a rated voltage of 25V DC. It features a compact 0201 (0603 metric) case size, with dimensions of 0.6 mm x 0.3 mm x 0.3 mm. The capacitor is characterized by an X7R dielectric, which provides stable capacitance over a temperature range of -55°C to 125°C, with a capacitance change rate of ±15.0%. The product is compliant with RoHS standards and is available in various packaging options, including paper taping for efficient handling and assembly. The typical mass of a single piece is 0.33 mg, making it suitable for applications where space and weight are critical considerations.

Datasheet Summary
Powered by GS/AI

The Murata GRM033R71E103KE14 is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.01 µF (10,000 pF) and a rated voltage of 25V DC. It features a compact 0201 (0603 metric) case size, with dimensions of 0.6 mm x 0.3 mm x 0.3 mm. The capacitor is characterized by an X7R dielectric, which provides stable capacitance over a temperature range of -55°C to 125°C, with a capacitance change rate of ±15.0%. The product is compliant with RoHS standards and is available in various packaging options, including paper taping for efficient handling and assembly. The typical mass of a single piece is 0.33 mg, making it suitable for applications where space and weight are critical considerations.

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1852059P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852059P
MLCCs - Multilayer Ceramic Capacitors 1852059P
Murata GRM033R71E103KE14D

Murata GRM033R71E103KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851605 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851605
MLCCs - Multilayer Ceramic Capacitors 1851605
Murata GRM033R71E103KE14D

Murata GRM033R71E103KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852059 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852059
MLCCs - Multilayer Ceramic Capacitors 1852059
Murata GRM033R71E103KE14D

Murata GRM033R71E103KE14D

Supplier's Site
Ceramic Capacitors - GRM033R71E103KE14D - 1041342-GRM033R71E103KE14D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71E103KE14D
1041342-GRM033R71E103KE14D
Ceramic Capacitors - GRM033R71E103KE14D 1041342-GRM033R71E103KE14D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041342-GRM033R71E10 3KE14D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041342-GRM033R71E103KE14D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
10000PF 25V Capacitor
60-GRM033R71E103KE14D
10000PF 25V Capacitor 60-GRM033R71E103KE14D
CAP CER 10000PF 25V X7R 0201 Product overview: GRM033R71E103KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E103KE14 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X7R 0201 Product overview: GRM033R71E103KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71E103KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14454-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14454-1-ND
Ceramic Capacitors 490-14454-1-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14454-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14454-6-ND
Ceramic Capacitors 490-14454-6-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14454-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14454-2-ND
Ceramic Capacitors 490-14454-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71E103KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71E103KE14D
Ceramic Capacitors GRM033R71E103KE14D
CAP CER 10000PF 25V X7R 0201

CAP CER 10000PF 25V X7R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71E103KE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71E103KE14D
25V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 10nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6987
Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6987
CAP, 0.01UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Murata - 94AC8903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Murata
94AC8903
Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Murata 94AC8903
CAP, 0.01UF, 25V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.01UF, 25V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1852059P 1851605 1041342-GRM033R71E103KE14D 60-GRM033R71E103KE14D 490-14454-1-ND 490-14454-6-ND GRM033R71E103KE14D GRM033R71E103KE14D 65AH6987 94AC8903
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM033R71E103KE14D 10000PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.01Uf, 25V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.01Uf, 25V, Mlcc, 0201; Capacitance Murata
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB850K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details