Murata Electronics Ceramic Capacitors GRM033R71C681KA01D

Description
680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6151-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6151-2-ND
Ceramic Capacitors 490-6151-2-ND
680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6151-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6151-1-ND
Ceramic Capacitors 490-6151-1-ND
680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6151-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6151-6-ND
Ceramic Capacitors 490-6151-6-ND
680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

680pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
680PF 16V Capacitor
60-GRM033R71C681KA01D
680PF 16V Capacitor 60-GRM033R71C681KA01D
CAP CER 680PF 16V X7R 0201 Product overview: GRM033R71C681KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C681KA01 D can be used for catalog matching and distributor lookup.

CAP CER 680PF 16V X7R 0201 Product overview: GRM033R71C681KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C681KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71C681KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71C681KA01D
Ceramic Capacitors GRM033R71C681KA01D
CAP CER 680PF 16V X7R 0201

CAP CER 680PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6151-2-ND 490-6151-6-ND 60-GRM033R71C681KA01D GRM033R71C681KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 680PF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML010MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details