Murata Electronics Ceramic Capacitors - GRM033R71C471KA01D GRM033R71C471KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775229-GRM033R71C471 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R1C471KT; C0201X7R160-471KNR; C0201X7R160-471KNP; 0201YC471KA77A; Introduction Date: February 22, 2007 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775229-GRM033R71C471 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R1C471KT; C0201X7R160-471KNR; C0201X7R160-471KNP; 0201YC471KA77A; Introduction Date: February 22, 2007 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71C471KA01D - 775229-GRM033R71C471KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C471KA01D
775229-GRM033R71C471KA01D
Ceramic Capacitors - GRM033R71C471KA01D 775229-GRM033R71C471KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775229-GRM033R71C471 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X7R1C471KT; C0201X7R160-471KNR; C0201X7R160-471KNP; 0201YC471KA77A; Introduction Date: February 22, 2007 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775229-GRM033R71C471KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X7R1C471KT; C0201X7R160-471KNR; C0201X7R160-471KNP; 0201YC471KA77A;
Introduction Date: February 22, 2007
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-6150-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6150-2-ND
Ceramic Capacitors 490-6150-2-ND
470pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

470pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6150-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6150-1-ND
Ceramic Capacitors 490-6150-1-ND
470pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

470pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6150-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6150-6-ND
Ceramic Capacitors 490-6150-6-ND
470pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

470pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
470PF 16V Capacitor
60-GRM033R71C471KA01D
470PF 16V Capacitor 60-GRM033R71C471KA01D
CAP CER 470PF 16V X7R 0201 Product overview: GRM033R71C471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C471KA01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 16V X7R 0201 Product overview: GRM033R71C471KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C471KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851941P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851941P
MLCCs - Multilayer Ceramic Capacitors 1851941P
Murata GRM033R71C471KA01D

Murata GRM033R71C471KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851941 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851941
MLCCs - Multilayer Ceramic Capacitors 1851941
Murata GRM033R71C471KA01D

Murata GRM033R71C471KA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851603 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851603
MLCCs - Multilayer Ceramic Capacitors 1851603
Murata GRM033R71C471KA01D

Murata GRM033R71C471KA01D

Supplier's Site
Cap, 470Pf, 16V, Mlcc, 0201; Capacitance Murata - 66AH6015 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 16V, Mlcc, 0201; Capacitance Murata
66AH6015
Cap, 470Pf, 16V, Mlcc, 0201; Capacitance Murata 66AH6015
CAP, 470PF, 16V, MLCC, 0201; Capacitance:470pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 470PF, 16V, MLCC, 0201; Capacitance:470pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Pf, 16V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4323 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 16V, Mlcc, 0201 Rohs Compliant Murata
64AJ4323
Cap, 470Pf, 16V, Mlcc, 0201 Rohs Compliant Murata 64AJ4323
CAP, 470PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 470PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775229-GRM033R71C471KA01D 490-6150-2-ND 490-6150-6-ND 60-GRM033R71C471KA01D 1851941P 1851941 66AH6015 64AJ4323
Product Name Ceramic Capacitors - GRM033R71C471KA01D Ceramic Capacitors Ceramic Capacitors 470PF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 470Pf, 16V, Mlcc, 0201; Capacitance Murata Cap, 470Pf, 16V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details