Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM033R71C332KA88D

Description
Murata GRM033R71C332KA88D
Request a Quote Datasheet
Description
Murata GRM033R71C332KA88D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1851931 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851931
MLCCs - Multilayer Ceramic Capacitors 1851931
Murata GRM033R71C332KA88D

Murata GRM033R71C332KA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851931P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851931P
MLCCs - Multilayer Ceramic Capacitors 1851931P
Murata GRM033R71C332KA88D

Murata GRM033R71C332KA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1851602 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851602
MLCCs - Multilayer Ceramic Capacitors 1851602
Murata GRM033R71C332KA88D

Murata GRM033R71C332KA88D

Supplier's Site
Ceramic Capacitors - 490-3191-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3191-6-ND
Ceramic Capacitors 490-3191-6-ND
3300pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3191-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3191-1-ND
Ceramic Capacitors 490-3191-1-ND
3300pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3191-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3191-2-ND
Ceramic Capacitors 490-3191-2-ND
3300pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

3300pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3300PF 16V Capacitor
60-GRM033R71C332KA88D
3300PF 16V Capacitor 60-GRM033R71C332KA88D
CAP CER 3300PF 16V X7R 0201 Product overview: GRM033R71C332KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C332KA88 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 16V X7R 0201 Product overview: GRM033R71C332KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C332KA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71C332KA88D - 1041335-GRM033R71C332KA88D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C332KA88D
1041335-GRM033R71C332KA88D
Ceramic Capacitors - GRM033R71C332KA88D 1041335-GRM033R71C332KA88D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041335-GRM033R71C33 2KA88D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041335-GRM033R71C332KA88D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 3300Pf, 16V, Mlcc, 0201; Capacitance Murata - 92AH8261 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 16V, Mlcc, 0201; Capacitance Murata
92AH8261
Cap, 3300Pf, 16V, Mlcc, 0201; Capacitance Murata 92AH8261
CAP, 3300PF, 16V, MLCC, 0201; Capacitance:3300pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 3300PF, 16V, MLCC, 0201; Capacitance:3300pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 16V, Mlcc, 0201 Rohs Compliant Murata - 65AH6984 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 16V, Mlcc, 0201 Rohs Compliant Murata
65AH6984
Cap, 3300Pf, 16V, Mlcc, 0201 Rohs Compliant Murata 65AH6984
CAP, 3300PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 3300PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71C332KA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71C332KA88D
Ceramic Capacitors GRM033R71C332KA88D
CAP CER 3300PF 16V X7R 0201

CAP CER 3300PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1851931 1851931P 490-3191-6-ND 490-3191-1-ND 60-GRM033R71C332KA88D 1041335-GRM033R71C332KA88D 92AH8261 65AH6984 GRM033R71C332KA88D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 3300PF 16V Capacitor Ceramic Capacitors - GRM033R71C332KA88D Cap, 3300Pf, 16V, Mlcc, 0201; Capacitance Murata Cap, 3300Pf, 16V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 107SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details