Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM033R71C222KA88D

Description
Murata GRM033R71C222KA88D
Request a Quote Datasheet
Description
Murata GRM033R71C222KA88D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8200671 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200671
MLCCs - Multilayer Ceramic Capacitors 8200671
Murata GRM033R71C222KA88D

Murata GRM033R71C222KA88D

Supplier's Site
Singapore, Singapore
2200PF 16V Capacitor
60-GRM033R71C222KA88D
2200PF 16V Capacitor 60-GRM033R71C222KA88D
CAP CER 2200PF 16V X7R 0201 Product overview: GRM033R71C222KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C222KA88 D can be used for catalog matching and distributor lookup.

CAP CER 2200PF 16V X7R 0201 Product overview: GRM033R71C222KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C222KA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3190-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3190-2-ND
Ceramic Capacitors 490-3190-2-ND
2200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3190-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3190-1-ND
Ceramic Capacitors 490-3190-1-ND
2200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3190-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3190-6-ND
Ceramic Capacitors 490-3190-6-ND
2200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

2200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71C222KA88D - 1041330-GRM033R71C222KA88D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C222KA88D
1041330-GRM033R71C222KA88D
Ceramic Capacitors - GRM033R71C222KA88D 1041330-GRM033R71C222KA88D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041330-GRM033R71C22 2KA88D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2200pF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041330-GRM033R71C222KA88D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM033R71C222KA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71C222KA88D
Ceramic Capacitors GRM033R71C222KA88D
CAP CER 2200PF 16V X7R 0201

CAP CER 2200PF 16V X7R 0201

Supplier's Site Datasheet
Cap, 2200Pf, 16V, Mlcc, 0201 Rohs Compliant Murata - 69AH0077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 16V, Mlcc, 0201 Rohs Compliant Murata
69AH0077
Cap, 2200Pf, 16V, Mlcc, 0201 Rohs Compliant Murata 69AH0077
CAP, 2200PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2200PF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Murata - 45Y5194 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Murata
45Y5194
Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Murata 45Y5194
Multilayer Ceramic Capacitor, GRM Series, 2200 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 2200 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R71C222KA88D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R71C222KA88D
16V 2.2nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 2.2nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8200671 60-GRM033R71C222KA88D 490-3190-2-ND 490-3190-6-ND 1041330-GRM033R71C222KA88D GRM033R71C222KA88D 69AH0077 45Y5194 GRM033R71C222KA88D
Product Name MLCCs - Multilayer Ceramic Capacitors 2200PF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R71C222KA88D Ceramic Capacitors Cap, 2200Pf, 16V, Mlcc, 0201 Rohs Compliant Murata Multilayer Ceramic Capacitor, Grm Series, 2200 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Technology Multilayer Film Capacitors Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details