Murata Electronics Ceramic Capacitors - GRM033R71C221KD01D GRM033R71C221KD01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 710239-GRM033R71C221 KD01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 220pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 710239-GRM033R71C221 KD01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 220pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71C221KD01D - 710239-GRM033R71C221KD01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C221KD01D
710239-GRM033R71C221KD01D
Ceramic Capacitors - GRM033R71C221KD01D 710239-GRM033R71C221KD01D
Manufacturer: Murata Electronics North America Win Source Part Number: 710239-GRM033R71C221 KD01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 220pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Thickness (Maximum): 0.013" (0.33mm) Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 710239-GRM033R71C221KD01D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 220pF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Thickness (Maximum): 0.013" (0.33mm)
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)

Buy Now
Singapore, Singapore
220PF 16V Capacitor
60-GRM033R71C221KD01D
220PF 16V Capacitor 60-GRM033R71C221KD01D
CAP CER 220PF 16V X7R 0201 Product overview: GRM033R71C221KD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C221KD01 D can be used for catalog matching and distributor lookup.

CAP CER 220PF 16V X7R 0201 Product overview: GRM033R71C221KD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C221KD01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 710239-GRM033R71C221KD01D 60-GRM033R71C221KD01D
Product Name Ceramic Capacitors - GRM033R71C221KD01D 220PF 16V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 10 (+/- %)
WVDC 16 volts 16 volts
WVAC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C0805C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details