Murata Electronics Ceramic Capacitors GRM033R71C221KA01J

Description
220pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
220pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71C221KA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033R71C221KA01J-ND
Ceramic Capacitors GRM033R71C221KA01J-ND
220pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

220pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM033R71C221KA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R71C221KA01J
Capacitors - Ceramic Capacitors GRM033R71C221KA01J
CAP CER 220PF 16V X7R 0201

CAP CER 220PF 16V X7R 0201

Supplier's Site
Ceramic Capacitors - GRM033R71C221KA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71C221KA01J
Ceramic Capacitors GRM033R71C221KA01J
CAP CER 220PF 16V X7R 0201

CAP CER 220PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM033R71C221KA01J-ND GRM033R71C221KA01J GRM033R71C221KA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - M22R103K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details