Murata Electronics Ceramic Capacitors GRM033R71C122KA01D

Description
1200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11357-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11357-1-ND
Ceramic Capacitors 490-11357-1-ND
1200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11357-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11357-2-ND
Ceramic Capacitors 490-11357-2-ND
1200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11357-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11357-6-ND
Ceramic Capacitors 490-11357-6-ND
1200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

1200pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R71C122KA01D - 775220-GRM033R71C122KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71C122KA01D
775220-GRM033R71C122KA01D
Ceramic Capacitors - GRM033R71C122KA01D 775220-GRM033R71C122KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775220-GRM033R71C122 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1200pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0201X7R160-122KNP; NMC0201X7R122K16TRPF ; CGLC0201B160A122K-T7 0; CGLC0201B160A122K-T1 5; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775220-GRM033R71C122KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0201X7R160-122KNP; NMC0201X7R122K16TRPF; CGLC0201B160A122K-T70; CGLC0201B160A122K-T15;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1200PF 16V Capacitor
60-GRM033R71C122KA01D
1200PF 16V Capacitor 60-GRM033R71C122KA01D
CAP CER 1200PF 16V X7R 0201 Product overview: GRM033R71C122KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C122KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1200PF 16V X7R 0201 Product overview: GRM033R71C122KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C122KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1200Pf, 16V, Mlcc, 0201; Capacitance Murata - 66AH6012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Pf, 16V, Mlcc, 0201; Capacitance Murata
66AH6012
Cap, 1200Pf, 16V, Mlcc, 0201; Capacitance Murata 66AH6012
CAP, 1200PF, 16V, MLCC, 0201; Capacitance:1200pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1200PF, 16V, MLCC, 0201; Capacitance:1200pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11357-1-ND 490-11357-6-ND 775220-GRM033R71C122KA01D 60-GRM033R71C122KA01D 66AH6012
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R71C122KA01D 1200PF 16V Capacitor Cap, 1200Pf, 16V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML6R3MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details