Murata Electronics Ceramic Capacitors GRM033R71C121JA01D

Description
CAP CER 120PF 16V X7R 0201
Request a Quote Datasheet
Description
CAP CER 120PF 16V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R71C121JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 120PF 16V X7R 0201

CAP CER 120PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71C121JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71C121JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 120PF 16V X7R 0201

CAP CER 120PF 16V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - GRM033R71C121JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71C121JA01D
Ceramic Capacitors GRM033R71C121JA01D
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM033R71C121JA01DCT-ND 490-GRM033R71C121JA01DDKR-ND GRM033R71C121JA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 335SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details