Murata Electronics Capacitors - Ceramic Capacitors GRM033R71C103KE14D

Description
Win Source Part Number: 1061136-GRM033R71C10 3KE14D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0402C103K4RACTU; EMK105B7103KV-F; CC0201KRX7R7BB103; GRM033R70J103KA01D; CL05B103KB5NNNC; CC0402KRX7R9BB103; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM033R71C103KE14E,4 90-17115-6-ND,490-14 453-2,490-17115-1-ND ,490-17115-2-ND,490- 14453-1,490-17115-6, 490-17115-1,490-1445 3-6,490-17115-2 Base Product Number: GRM033R71C
Request a Quote Datasheet
Description
Win Source Part Number: 1061136-GRM033R71C10 3KE14D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0402C103K4RACTU; EMK105B7103KV-F; CC0201KRX7R7BB103; GRM033R70J103KA01D; CL05B103KB5NNNC; CC0402KRX7R9BB103; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM033R71C103KE14E,4 90-17115-6-ND,490-14 453-2,490-17115-1-ND ,490-17115-2-ND,490- 14453-1,490-17115-6, 490-17115-1,490-1445 3-6,490-17115-2 Base Product Number: GRM033R71C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1061136-GRM033R71C103KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061136-GRM033R71C103KE14D
Capacitors - Ceramic Capacitors 1061136-GRM033R71C103KE14D
Win Source Part Number: 1061136-GRM033R71C10 3KE14D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Mounting Type: Surface Mount, MLCC Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): C0402C103K4RACTU; EMK105B7103KV-F; CC0201KRX7R7BB103; GRM033R70J103KA01D; CL05B103KB5NNNC; CC0402KRX7R9BB103; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: GRM033R71C103KE14E,4 90-17115-6-ND,490-14 453-2,490-17115-1-ND ,490-17115-2-ND,490- 14453-1,490-17115-6, 490-17115-1,490-1445 3-6,490-17115-2 Base Product Number: GRM033R71C

Win Source Part Number: 1061136-GRM033R71C103KE14D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): C0402C103K4RACTU; EMK105B7103KV-F; CC0201KRX7R7BB103; GRM033R70J103KA01D; CL05B103KB5NNNC; CC0402KRX7R9BB103;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: GRM033R71C103KE14E,490-17115-6-ND,490-14453-2,490-17115-1-ND,490-17115-2-ND,490-14453-1,490-17115-6,490-17115-1,490-14453-6,490-17115-2
Base Product Number: GRM033R71C

Buy Now Datasheet
Ceramic Capacitors - 490-14453-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14453-2-ND
Ceramic Capacitors 490-14453-2-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14453-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14453-6-ND
Ceramic Capacitors 490-14453-6-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14453-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14453-1-ND
Ceramic Capacitors 490-14453-1-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 16V Capacitor
60-GRM033R71C103KE14D
10000PF 16V Capacitor 60-GRM033R71C103KE14D
CAP CER 10000PF 16V X7R 0201 Product overview: GRM033R71C103KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C103KE14 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 16V X7R 0201 Product overview: GRM033R71C103KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71C103KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 65AH6983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
65AH6983
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 65AH6983
CAP, 0.01UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Murata - 94AC8902 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Murata
94AC8902
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Murata 94AC8902
CAP, 0.01UF, 16V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.01UF, 16V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71C103KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71C103KE14D
Ceramic Capacitors GRM033R71C103KE14D
CAP CER 10000PF 16V X7R 0201

CAP CER 10000PF 16V X7R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1061136-GRM033R71C103KE14D 490-14453-2-ND 490-14453-6-ND 60-GRM033R71C103KE14D 65AH6983 94AC8902 GRM033R71C103KE14D
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10000PF 16V Capacitor Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers