Murata Electronics Ceramic Capacitors GRM033R71A682MA01J

Description
6800pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
6800pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71A682MA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033R71A682MA01J-ND
Ceramic Capacitors GRM033R71A682MA01J-ND
6800pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

6800pF ±20% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM033R71A682MA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R71A682MA01J
Capacitors - Ceramic Capacitors GRM033R71A682MA01J
CAP CER 6800PF 10V X7R 0201

CAP CER 6800PF 10V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM033R71A682MA01J-ND GRM033R71A682MA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101323U040DC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details