Murata Electronics Ceramic Capacitors GRM033R71A472KA01J

Description
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R71A472KA01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033R71A472KA01J-ND
Ceramic Capacitors GRM033R71A472KA01J-ND
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM033R71A472KA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R71A472KA01J
Capacitors - Ceramic Capacitors GRM033R71A472KA01J
CAP CER 4700PF 10V X7R 0201

CAP CER 4700PF 10V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM033R71A472KA01J-ND GRM033R71A472KA01J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors - Aluminum Electrolytic Capacitors - 337UVK025MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details