Manufacturer: Murata Electronics North America
Win Source Part Number: 775214-GRM033R71A472
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71A472KA03W; GCM033R71A472KA02D; GCM033R71A472KA03D; GCM033R71A472KA03B;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
CAP CER 4700PF 10V X7R 0201 Product overview: GRM033R71A472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A472KA01
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
4700pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)
10V 4.7nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 4700PF, 10V, MLCC, 0201 ROHS COMPLIANT: YES
Multilayer Ceramic Capacitor, GRM Series, 4700 pF, - 10%, X7R, 10 V, 0201 [0603 Metric] RoHS Compliant: Yes
CAP CER 4700PF 10V X7R 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775214-GRM033R71A472KA01D | 60-GRM033R71A472KA01D | 490-3192-2-ND | 490-3192-6-ND | GRM033R71A472KA01D | 65AH6980 | 51R6564 | GRM033R71A472KA01D |
| Product Name | Ceramic Capacitors - GRM033R71A472KA01D | 4700PF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 4700Pf, 10V, Mlcc, 0201 Rohs Compliant Murata | Multilayer Ceramic Capacitor, Grm Series, 4700 Pf, 10%, X7R, 10 V, 0201 [0603 Metric] Rohs Compliant Murata | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF | ||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |