Murata Electronics Ceramic Capacitors GRM033R71A122KA01D

Description
CAP CER 1200PF 10V X7R 0201
Request a Quote Datasheet
Description
CAP CER 1200PF 10V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R71A122KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1200PF 10V X7R 0201

CAP CER 1200PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71A122KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1200PF 10V X7R 0201

CAP CER 1200PF 10V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71A122KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1200pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

1200pF ±10% 10V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1200PF 10V Capacitor
60-GRM033R71A122KA01D
1200PF 10V Capacitor 60-GRM033R71A122KA01D
CAP CER 1200PF 10V X7R 0201 Product overview: GRM033R71A122KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A122KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1200PF 10V X7R 0201 Product overview: GRM033R71A122KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R71A122KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R71A122KA01D - 775207-GRM033R71A122KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R71A122KA01D
775207-GRM033R71A122KA01D
Ceramic Capacitors - GRM033R71A122KA01D 775207-GRM033R71A122KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775207-GRM033R71A122 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1200pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GCM033R71A122KA03J; GCM033R71A122KA03W; GCM033R71A122KA03B; GCM033R71A122KA03C; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775207-GRM033R71A122KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1200pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GCM033R71A122KA03J; GCM033R71A122KA03W; GCM033R71A122KA03B; GCM033R71A122KA03C;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM033R71A122KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R71A122KA01D
Ceramic Capacitors GRM033R71A122KA01D
CAP CER 1200PF 10V X7R 0201

CAP CER 1200PF 10V X7R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM033R71A122KA01D
CAP CER 1200PF 10V X7R 0201

CAP CER 1200PF 10V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R71A122KA01DCT-ND 490-GRM033R71A122KA01DDKR-ND 60-GRM033R71A122KA01D 775207-GRM033R71A122KA01D GRM033R71A122KA01D GRM033R71A122KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 1200PF 10V Capacitor Ceramic Capacitors - GRM033R71A122KA01D Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details