Murata Electronics 5600PF 6.3V Capacitor GRM033R70J562KA01D

Description
CAP CER 5600PF 6.3V X7R 0201 Product overview: GRM033R70J562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J562KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 5600PF 6.3V X7R 0201 Product overview: GRM033R70J562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J562KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5600PF 6.3V Capacitor
60-GRM033R70J562KA01D
5600PF 6.3V Capacitor 60-GRM033R70J562KA01D
CAP CER 5600PF 6.3V X7R 0201 Product overview: GRM033R70J562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J562KA01 D can be used for catalog matching and distributor lookup.

CAP CER 5600PF 6.3V X7R 0201 Product overview: GRM033R70J562KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600PF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600PF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R70J562KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R70J562KA01D - 775204-GRM033R70J562KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R70J562KA01D
775204-GRM033R70J562KA01D
Ceramic Capacitors - GRM033R70J562KA01D 775204-GRM033R70J562KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775204-GRM033R70J562 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 5600pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R562K6.3TRP F; 02016D562KAQ2A; CGLC0201B6R3A562K-T7 0; CGLC0201B6R3A562K-T1 5; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775204-GRM033R70J562KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 5600pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): NMC0201X5R562K6.3TRPF; 02016D562KAQ2A; CGLC0201B6R3A562K-T70; CGLC0201B6R3A562K-T15;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM033R70J562KA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM033R70J562KA01D-ND
Ceramic Capacitors GRM033R70J562KA01D-ND
5600pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

5600pF ±10% 6.3V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R70J562KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R70J562KA01D
Ceramic Capacitors GRM033R70J562KA01D
CAP CER 5600PF 6.3V X7R 0201

CAP CER 5600PF 6.3V X7R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM033R70J562KA01D
CAP CER 5600PF 6.3V X7R 0201

CAP CER 5600PF 6.3V X7R 0201

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R70J562KA01D 775204-GRM033R70J562KA01D GRM033R70J562KA01D-ND GRM033R70J562KA01D GRM033R70J562KA01D
Product Name 5600PF 6.3V Capacitor Ceramic Capacitors - GRM033R70J562KA01D Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX121M500A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers