Murata Electronics Ceramic Capacitors GRM033R6YA104ME14D

Description
0.1µF ±20% 35V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 35V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10431-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10431-2-ND
Ceramic Capacitors 490-10431-2-ND
0.1µF ±20% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10431-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10431-1-ND
Ceramic Capacitors 490-10431-1-ND
0.1µF ±20% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10431-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10431-6-ND
Ceramic Capacitors 490-10431-6-ND
0.1µF ±20% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±20% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329995-GRM033R6YA104ME14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329995-GRM033R6YA104ME14D
Capacitors - Ceramic Capacitors 1329995-GRM033R6YA104ME14D
Manufacturer: Murata Electronics Win Source Part Number: 1329995-GRM033R6YA10 4ME14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10431-2,490-1702 2-2,490-10431-1,490- 17022-1,490-17022-2- ND,490-17022-1-ND,49 0-17022-6-ND,GRM033R 6YA104ME14E,490-1043 1-6,490-17022-6 Base Product Number: GRM033R6YA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329995-GRM033R6YA104ME14D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 0.1 µF
Tolerance: ±20%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10431-2,490-17022-2,490-10431-1,490-17022-1,490-17022-2-ND,490-17022-1-ND,490-17022-6-ND,GRM033R6YA104ME14E,490-10431-6,490-17022-6
Base Product Number: GRM033R6YA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.1UF 35V Capacitor
60-GRM033R6YA104ME14D
0.1UF 35V Capacitor 60-GRM033R6YA104ME14D
CAP CER 0.1UF 35V X5R 0201 Product overview: GRM033R6YA104ME14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R6YA104ME14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 35V X5R 0201 Product overview: GRM033R6YA104ME14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R6YA104ME14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R6YA104ME14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R6YA104ME14D
Ceramic Capacitors GRM033R6YA104ME14D
CAP CER 0.1UF 35V X5R 0201

CAP CER 0.1UF 35V X5R 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 35V, Mlcc, 0201; Capacitance Murata - 65AH6945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 35V, Mlcc, 0201; Capacitance Murata
65AH6945
Cap, 0.1Uf, 35V, Mlcc, 0201; Capacitance Murata 65AH6945
CAP, 0.1UF, 35V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:35V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 35V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:35V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 35V, Mlcc, 0201 Rohs Compliant Murata - 92AH8249 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 35V, Mlcc, 0201 Rohs Compliant Murata
92AH8249
Cap, 0.1Uf, 35V, Mlcc, 0201 Rohs Compliant Murata 92AH8249
CAP, 0.1UF, 35V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 35V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10431-2-ND 490-10431-6-ND 1329995-GRM033R6YA104ME14D 60-GRM033R6YA104ME14D GRM033R6YA104ME14D 65AH6945 92AH8249
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 35V Capacitor Ceramic Capacitors Cap, 0.1Uf, 35V, Mlcc, 0201; Capacitance Murata Cap, 0.1Uf, 35V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - CK06BX153K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers