Murata Electronics Capacitors - Ceramic Capacitors GRM033R6YA104KE14D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1329474-GRM033R6YA10 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10430-1,490-1043 0-2,490-17021-2,490- 17021-1,490-17021-1- ND,GRM033R6YA104KE14 E,490-17021-2-ND,490 -17021-6-ND,490-1043 0-6,490-17021-6 Base Product Number: GRM033R6YA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1329474-GRM033R6YA10 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10430-1,490-1043 0-2,490-17021-2,490- 17021-1,490-17021-1- ND,GRM033R6YA104KE14 E,490-17021-2-ND,490 -17021-6-ND,490-1043 0-6,490-17021-6 Base Product Number: GRM033R6YA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1329474-GRM033R6YA104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329474-GRM033R6YA104KE14D
Capacitors - Ceramic Capacitors 1329474-GRM033R6YA104KE14D
Manufacturer: Murata Electronics Win Source Part Number: 1329474-GRM033R6YA10 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10430-1,490-1043 0-2,490-17021-2,490- 17021-1,490-17021-1- ND,GRM033R6YA104KE14 E,490-17021-2-ND,490 -17021-6-ND,490-1043 0-6,490-17021-6 Base Product Number: GRM033R6YA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329474-GRM033R6YA104KE14D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10430-1,490-10430-2,490-17021-2,490-17021-1,490-17021-1-ND,GRM033R6YA104KE14E,490-17021-2-ND,490-17021-6-ND,490-10430-6,490-17021-6
Base Product Number: GRM033R6YA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 490-10430-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10430-1-ND
Ceramic Capacitors 490-10430-1-ND
0.1µF ±10% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10430-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10430-2-ND
Ceramic Capacitors 490-10430-2-ND
0.1µF ±10% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10430-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10430-6-ND
Ceramic Capacitors 490-10430-6-ND
0.1µF ±10% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 35V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 35V Capacitor
60-GRM033R6YA104KE14D
0.1UF 35V Capacitor 60-GRM033R6YA104KE14D
CAP CER 0.1UF 35V X5R 0201 Product overview: GRM033R6YA104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R6YA104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 35V X5R 0201 Product overview: GRM033R6YA104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R6YA104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1851598 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1851598
MLCCs - Multilayer Ceramic Capacitors 1851598
Murata GRM033R6YA104KE14D

Murata GRM033R6YA104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852089 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852089
MLCCs - Multilayer Ceramic Capacitors 1852089
Murata GRM033R6YA104KE14D

Murata GRM033R6YA104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1852089P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1852089P
MLCCs - Multilayer Ceramic Capacitors 1852089P
Murata GRM033R6YA104KE14D

Murata GRM033R6YA104KE14D

Supplier's Site
Ceramic Capacitors - GRM033R6YA104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R6YA104KE14D
Ceramic Capacitors GRM033R6YA104KE14D
CAP CER 0.1UF 35V X5R 0201

CAP CER 0.1UF 35V X5R 0201

Supplier's Site Datasheet
Cap, 0.1Uf, 35V, Mlcc, 0201 Rohs Compliant Murata - 65AH6944 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 35V, Mlcc, 0201 Rohs Compliant Murata
65AH6944
Cap, 0.1Uf, 35V, Mlcc, 0201 Rohs Compliant Murata 65AH6944
CAP, 0.1UF, 35V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.1UF, 35V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.1Uf, 35V, Mlcc, 0201; Capacitance Murata - 94AC8891 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 35V, Mlcc, 0201; Capacitance Murata
94AC8891
Cap, 0.1Uf, 35V, Mlcc, 0201; Capacitance Murata 94AC8891
CAP, 0.1UF, 35V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:35V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.1UF, 35V, MLCC, 0201; Capacitance:0.1µF; Voltage Rating:35V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1329474-GRM033R6YA104KE14D 490-10430-1-ND 490-10430-6-ND 60-GRM033R6YA104KE14D 1851598 1852089P GRM033R6YA104KE14D 65AH6944 94AC8891
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 0.1UF 35V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 35V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.1Uf, 35V, Mlcc, 0201; Capacitance Murata
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers