Murata Electronics Capacitors - Ceramic Capacitors GRM033R61E822KA12D

Description
Win Source Part Number: 1056694-GRM033R61E82 2KA12D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 8200 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10428-6,490-1042 8-2,490-10428-1 Base Product Number: GRM033R61E
Request a Quote Datasheet
Description
Win Source Part Number: 1056694-GRM033R61E82 2KA12D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 8200 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10428-6,490-1042 8-2,490-10428-1 Base Product Number: GRM033R61E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1056694-GRM033R61E822KA12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1056694-GRM033R61E822KA12D
Capacitors - Ceramic Capacitors 1056694-GRM033R61E822KA12D
Win Source Part Number: 1056694-GRM033R61E82 2KA12D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 15,000 Mounting: SMD (SMT) Capacitance: 8200 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Package / Case: 0201 (0603 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-10428-6,490-1042 8-2,490-10428-1 Base Product Number: GRM033R61E

Win Source Part Number: 1056694-GRM033R61E822KA12D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 8200 pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-10428-6,490-10428-2,490-10428-1
Base Product Number: GRM033R61E

Buy Now Datasheet
Singapore, Singapore
8200PF 25V Capacitor
60-GRM033R61E822KA12D
8200PF 25V Capacitor 60-GRM033R61E822KA12D
CAP CER 8200PF 25V X5R 0201 Product overview: GRM033R61E822KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E822KA12 D can be used for catalog matching and distributor lookup.

CAP CER 8200PF 25V X5R 0201 Product overview: GRM033R61E822KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E822KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10428-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10428-1-ND
Ceramic Capacitors 490-10428-1-ND
8200pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

8200pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10428-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10428-2-ND
Ceramic Capacitors 490-10428-2-ND
8200pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

8200pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10428-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10428-6-ND
Ceramic Capacitors 490-10428-6-ND
8200pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

8200pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 8200Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 64AJ4317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
64AJ4317
Cap, 8200Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 64AJ4317
CAP, 8200PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 8200PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM033R61E822KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61E822KA12D
Ceramic Capacitors GRM033R61E822KA12D
CAP CER 8200PF 25V X5R 0201

CAP CER 8200PF 25V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1056694-GRM033R61E822KA12D 60-GRM033R61E822KA12D 490-10428-1-ND 490-10428-6-ND 64AJ4317 GRM033R61E822KA12D
Product Name Capacitors - Ceramic Capacitors 8200PF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 8200Pf, 25V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details