Murata Electronics 4700PF 25V Capacitor GRM033R61E472KA12D

Description
CAP CER 4700PF 25V X5R 0201 Product overview: GRM033R61E472KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E472KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 25V X5R 0201 Product overview: GRM033R61E472KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E472KA12 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 25V Capacitor
60-GRM033R61E472KA12D
4700PF 25V Capacitor 60-GRM033R61E472KA12D
CAP CER 4700PF 25V X5R 0201 Product overview: GRM033R61E472KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E472KA12 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 25V X5R 0201 Product overview: GRM033R61E472KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E472KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61E472KA12D - 775194-GRM033R61E472KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61E472KA12D
775194-GRM033R61E472KA12D
Ceramic Capacitors - GRM033R61E472KA12D 775194-GRM033R61E472KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 775194-GRM033R61E472 KA12D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 25V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61E472KE01W; GRT033R61E472KE01D; GRT033R61E472KE01J; GRM033R61E472KA12J; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775194-GRM033R61E472KA12D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61E472KE01W; GRT033R61E472KE01D; GRT033R61E472KE01J; GRM033R61E472KA12J;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-9993-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9993-1-ND
Ceramic Capacitors 490-9993-1-ND
4700pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

4700pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9993-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9993-2-ND
Ceramic Capacitors 490-9993-2-ND
4700pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

4700pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9993-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9993-6-ND
Ceramic Capacitors 490-9993-6-ND
4700pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

4700pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61E472KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61E472KA12D
Ceramic Capacitors GRM033R61E472KA12D
CAP CER 4700PF 25V X5R 0201

CAP CER 4700PF 25V X5R 0201

Supplier's Site Datasheet
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Murata - 66AH6005 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Murata
66AH6005
Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Murata 66AH6005
CAP, 4700PF, 25V, MLCC, 0201; Capacitance:4700pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 4700PF, 25V, MLCC, 0201; Capacitance:4700pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4700Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 92AH4938 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
92AH4938
Cap, 4700Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 92AH4938
CAP, 4700PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4700PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61E472KA12D 775194-GRM033R61E472KA12D 490-9993-1-ND 490-9993-6-ND GRM033R61E472KA12D 66AH6005 92AH4938
Product Name 4700PF 25V Capacitor Ceramic Capacitors - GRM033R61E472KA12D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 4700Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 4700Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details