Murata Electronics Ceramic Capacitors GRM033R61E271KA01D

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R61E271KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61E271KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61E271KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER MLCC

CAP CER MLCC

Buy Now Datasheet
CAP CER MLCC Product overview: GRM033R61E271KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E271KA01 D can be used for catalog matching and distributor lookup.

CAP CER MLCC Product overview: GRM033R61E271KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E271KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61E271KA01D - 919733-GRM033R61E271KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61E271KA01D
919733-GRM033R61E271KA01D
Ceramic Capacitors - GRM033R61E271KA01D 919733-GRM033R61E271KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919733-GRM033R61E271 KA01D Series: * Features: Ceramic Capacitor Package: Reel - TR Family Name: GRM033R61E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-GRM033R61E271KA0 1D, 490-GRM033R61E271KA0 1D-ND, 490-GRM033R61E271KA0 1DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 919733-GRM033R61E271KA01D
Series: *
Features: Ceramic Capacitor
Package: Reel - TR
Family Name: GRM033R61E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-GRM033R61E271KA01D, 490-GRM033R61E271KA01D-ND, 490-GRM033R61E271KA01DTR

Buy Now
Capacitors - Ceramic Capacitors GRM033R61E271KA01D
CAP CER MLCC

CAP CER MLCC

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R61E271KA01DTR-ND 490-GRM033R61E271KA01DDKR-ND 60-GRM033R61E271KA01D 919733-GRM033R61E271KA01D GRM033R61E271KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Capacitors - GRM033R61E271KA01D Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Polymer - 106XMPL035MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details