Murata Electronics Ceramic Capacitors GRM033R61E103MA12J

Description
CAP CER 10000PF 25V X5R 0201
Request a Quote Datasheet
Description
CAP CER 10000PF 25V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R61E103MA12JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V X5R 0201

CAP CER 10000PF 25V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61E103MA12JTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±20% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61E103MA12JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 25V X5R 0201

CAP CER 10000PF 25V X5R 0201

Buy Now Datasheet
Singapore, Singapore
10000PF 25V Capacitor
60-GRM033R61E103MA12J
10000PF 25V Capacitor 60-GRM033R61E103MA12J
CAP CER 10000PF 25V X5R 0201 Product overview: GRM033R61E103MA12J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E103MA12 J can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X5R 0201 Product overview: GRM033R61E103MA12J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E103MA12J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM033R61E103MA12J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R61E103MA12J
Capacitors - Ceramic Capacitors GRM033R61E103MA12J
CAP CER 10000PF 25V X5R 0201

CAP CER 10000PF 25V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R61E103MA12JDKR-ND 490-GRM033R61E103MA12JTR-ND 60-GRM033R61E103MA12J GRM033R61E103MA12J
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 25V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details