Murata Electronics Ceramic Capacitors - GRM033R61E102KA01D GRM033R61E102KA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872891-GRM033R61E102 KA01D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM033R61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-17024-2, 490-17024-1, GRM033R61E102KA01E, 490-14452-2, 490-14452-1, 490-17024-6, 490-17024-6-ND, 490-17024-1-ND, 490-14452-6, 490-17024-2-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872891-GRM033R61E102 KA01D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM033R61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-17024-2, 490-17024-1, GRM033R61E102KA01E, 490-14452-2, 490-14452-1, 490-17024-6, 490-17024-6-ND, 490-17024-1-ND, 490-14452-6, 490-17024-2-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R61E102KA01D - 872891-GRM033R61E102KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61E102KA01D
872891-GRM033R61E102KA01D
Ceramic Capacitors - GRM033R61E102KA01D 872891-GRM033R61E102KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 872891-GRM033R61E102 KA01D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM033R61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-17024-2, 490-17024-1, GRM033R61E102KA01E, 490-14452-2, 490-14452-1, 490-17024-6, 490-17024-6-ND, 490-17024-1-ND, 490-14452-6, 490-17024-2-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 872891-GRM033R61E102KA01D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM033R61E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-17024-2, 490-17024-1, GRM033R61E102KA01E, 490-14452-2, 490-14452-1, 490-17024-6, 490-17024-6-ND, 490-17024-1-ND, 490-14452-6, 490-17024-2-ND

Buy Now Datasheet
Ceramic Capacitors - 490-14452-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14452-2-ND
Ceramic Capacitors 490-14452-2-ND
1000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14452-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14452-6-ND
Ceramic Capacitors 490-14452-6-ND
1000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14452-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14452-1-ND
Ceramic Capacitors 490-14452-1-ND
1000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

1000pF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 25V Capacitor
60-GRM033R61E102KA01D
1000PF 25V Capacitor 60-GRM033R61E102KA01D
CAP CER 1000PF 25V X5R 0201 Product overview: GRM033R61E102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E102KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 25V X5R 0201 Product overview: GRM033R61E102KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61E102KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61E102KA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61E102KA01D
25V 1nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61E102KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61E102KA01D
Ceramic Capacitors GRM033R61E102KA01D
CAP CER 1000PF 25V X5R 0201

CAP CER 1000PF 25V X5R 0201

Supplier's Site Datasheet
Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Murata - 92AH8258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Murata
92AH8258
Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Murata 92AH8258
CAP, 1000PF, 25V, MLCC, 0201; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 1000PF, 25V, MLCC, 0201; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata - 65AH6975 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
65AH6975
Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata 65AH6975
CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 1000PF, 25V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872891-GRM033R61E102KA01D 490-14452-2-ND 490-14452-6-ND 60-GRM033R61E102KA01D GRM033R61E102KA01D GRM033R61E102KA01D 92AH8258 65AH6975
Product Name Ceramic Capacitors - GRM033R61E102KA01D Ceramic Capacitors Ceramic Capacitors 1000PF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 1000Pf, 25V, Mlcc, 0201; Capacitance Murata Cap, 1000Pf, 25V, Mlcc, 0201 Rohs Compliant Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR630KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details