Murata Electronics Ceramic Capacitors GRM033R61C823ME84D

Description
0.082µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.082µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10423-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10423-2-ND
Ceramic Capacitors 490-10423-2-ND
0.082µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.082µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10423-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10423-1-ND
Ceramic Capacitors 490-10423-1-ND
0.082µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.082µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10423-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10423-6-ND
Ceramic Capacitors 490-10423-6-ND
0.082µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.082µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61C823ME84D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C823ME84D
Ceramic Capacitors GRM033R61C823ME84D
CAP CER 0.082UF 16V X5R 0201

CAP CER 0.082UF 16V X5R 0201

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM033R61C823ME84D
CAP CER 0.082UF 16V X5R 0201

CAP CER 0.082UF 16V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10423-2-ND 490-10423-6-ND GRM033R61C823ME84D GRM033R61C823ME84D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 338-4144-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers