Murata Electronics Ceramic Capacitors GRM033R61C683KE84D

Description
0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote
Description
0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM033R61C683KE84 is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.068 µF (68,000 pF) and a rated voltage of 16V DC. It features a compact 0201 (0603 metric) case size, making it suitable for applications where space is a constraint. The capacitor has a capacitance tolerance of ±10% and is characterized by an X5R dielectric, which provides stable capacitance over a temperature range of -55°C to 85°C. The device is compliant with RoHS standards and is available in various packaging options, including paper taping for efficient handling and assembly. The typical mass of a single piece is 0.33 mg, making it lightweight for integration into electronic circuits.

Datasheet Summary
Powered by GS/AI

The Murata GRM033R61C683KE84 is a multilayer ceramic capacitor (MLCC) with a capacitance of 0.068 µF (68,000 pF) and a rated voltage of 16V DC. It features a compact 0201 (0603 metric) case size, making it suitable for applications where space is a constraint. The capacitor has a capacitance tolerance of ±10% and is characterized by an X5R dielectric, which provides stable capacitance over a temperature range of -55°C to 85°C. The device is compliant with RoHS standards and is available in various packaging options, including paper taping for efficient handling and assembly. The typical mass of a single piece is 0.33 mg, making it lightweight for integration into electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7228-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7228-1-ND
Ceramic Capacitors 490-7228-1-ND
0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7228-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7228-6-ND
Ceramic Capacitors 490-7228-6-ND
0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7228-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7228-2-ND
Ceramic Capacitors 490-7228-2-ND
0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.068µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61C683KE84D - 775193-GRM033R61C683KE84D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61C683KE84D
775193-GRM033R61C683KE84D
Ceramic Capacitors - GRM033R61C683KE84D 775193-GRM033R61C683KE84D
Manufacturer: Murata Electronics North America Win Source Part Number: 775193-GRM033R61C683 KE84D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61C683KE01J; GRT033R61C683KE01D; GRT033R61C683KE01W; EMK063BJ683KP-F; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775193-GRM033R61C683KE84D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.068μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 16V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61C683KE01J; GRT033R61C683KE01D; GRT033R61C683KE01W; EMK063BJ683KP-F;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.068UF 16V Capacitor
60-GRM033R61C683KE84D
0.068UF 16V Capacitor 60-GRM033R61C683KE84D
CAP CER 0.068UF 16V X5R 0201 Product overview: GRM033R61C683KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C683KE84 D can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 16V X5R 0201 Product overview: GRM033R61C683KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C683KE84D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.068Uf, 16V, Mlcc, 0201; Capacitance Murata - 94AC8900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 16V, Mlcc, 0201; Capacitance Murata
94AC8900
Cap, 0.068Uf, 16V, Mlcc, 0201; Capacitance Murata 94AC8900
CAP, 0.068UF, 16V, MLCC, 0201; Capacitance:0.068µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.068UF, 16V, MLCC, 0201; Capacitance:0.068µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.068Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 65AH6974 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
65AH6974
Cap, 0.068Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 65AH6974
CAP, 0.068UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.068UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61C683KE84D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C683KE84D
Ceramic Capacitors GRM033R61C683KE84D
CAP CER 0.068UF 16V X5R 0201

CAP CER 0.068UF 16V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7228-1-ND 490-7228-6-ND 775193-GRM033R61C683KE84D 60-GRM033R61C683KE84D 94AC8900 65AH6974 GRM033R61C683KE84D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R61C683KE84D 0.068UF 16V Capacitor Cap, 0.068Uf, 16V, Mlcc, 0201; Capacitance Murata Cap, 0.068Uf, 16V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details