Murata Electronics Ceramic Capacitors GRM033R61C563KE84D

Description
0.056µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10420-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10420-6-ND
Ceramic Capacitors 490-10420-6-ND
0.056µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.056µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10420-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10420-1-ND
Ceramic Capacitors 490-10420-1-ND
0.056µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.056µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10420-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10420-2-ND
Ceramic Capacitors 490-10420-2-ND
0.056µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.056µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.056Uf, 16V, Mlcc, 0201; Capacitance Murata - 66AH6003 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Uf, 16V, Mlcc, 0201; Capacitance Murata
66AH6003
Cap, 0.056Uf, 16V, Mlcc, 0201; Capacitance Murata 66AH6003
CAP, 0.056UF, 16V, MLCC, 0201; Capacitance:0.056µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.056UF, 16V, MLCC, 0201; Capacitance:0.056µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-10420-6-ND 490-10420-1-ND 66AH6003
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.056Uf, 16V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details