Murata Electronics Ceramic Capacitors GRM033R61C333ME84D

Description
0.033µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9989-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9989-2-ND
Ceramic Capacitors 490-9989-2-ND
0.033µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9989-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9989-6-ND
Ceramic Capacitors 490-9989-6-ND
0.033µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9989-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9989-1-ND
Ceramic Capacitors 490-9989-1-ND
0.033µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.033µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.033Uf, 16V, Mlcc, 0201; Capacitance Murata - 66AH6000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Uf, 16V, Mlcc, 0201; Capacitance Murata
66AH6000
Cap, 0.033Uf, 16V, Mlcc, 0201; Capacitance Murata 66AH6000
CAP, 0.033UF, 16V, MLCC, 0201; Capacitance:0.033µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.033UF, 16V, MLCC, 0201; Capacitance:0.033µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61C333ME84D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C333ME84D
Ceramic Capacitors GRM033R61C333ME84D
CAP CER 0.033UF 16V X5R 0201

CAP CER 0.033UF 16V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9989-2-ND 490-9989-6-ND 66AH6000 GRM033R61C333ME84D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.033Uf, 16V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KTP1-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF3R0B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details