The Win Source Electronics part number 959468-GRM033R61C273
Win Source Part Number: 959468-GRM033R61C273
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 15,000
Mounting: SMD (SMT)
Capacitance: 0.027 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Package / Case: 0201 (0603 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): GRM033R60J273KE01D; GRM033R60J273ME01D;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-10416-6,490-1041
Base Product Number: GRM033R61C
CAP CER 0.027UF 16V X5R 0201 Product overview: GRM033R61C273KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C273KE84
0.027µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
0.027µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
0.027µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
CAP, 0.027UF, 16V, MLCC, 0201; Capacitance:0.027µF;
CAP CER 0.027UF 16V X5R 0201
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 959468-GRM033R61C273KE84D | 60-GRM033R61C273KE84D | 490-10416-1-ND | 490-10416-6-ND | 66AH5999 | GRM033R61C273KE84D |
| Product Name | Capacitors - Ceramic Capacitors | 0.027UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.027Uf, 16V, Mlcc, 0201; Capacitance Murata | Ceramic Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to ? C (-67 to ? F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF | 0.0270 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |