Murata Power Solutions Ceramic Capacitors GRM033R61C223KE84D

Description
0.022µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7225-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7225-2-ND
Ceramic Capacitors 490-7225-2-ND
0.022µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7225-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7225-1-ND
Ceramic Capacitors 490-7225-1-ND
0.022µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7225-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7225-6-ND
Ceramic Capacitors 490-7225-6-ND
0.022µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61C223KE84D - 1041289-GRM033R61C223KE84D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61C223KE84D
1041289-GRM033R61C223KE84D
Ceramic Capacitors - GRM033R61C223KE84D 1041289-GRM033R61C223KE84D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041289-GRM033R61C22 3KE84D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.022μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041289-GRM033R61C223KE84D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.022μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.013" (0.33mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
0.022UF 16V Capacitor
60-GRM033R61C223KE84D
0.022UF 16V Capacitor 60-GRM033R61C223KE84D
CAP CER 0.022UF 16V X5R 0201 Product overview: GRM033R61C223KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C223KE84 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 16V X5R 0201 Product overview: GRM033R61C223KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C223KE84D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1140378P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140378P
MLCCs - Multilayer Ceramic Capacitors 1140378P
Murata GRM033R61C223KE84D

Murata GRM033R61C223KE84D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1140378 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1140378
MLCCs - Multilayer Ceramic Capacitors 1140378
Murata GRM033R61C223KE84D

Murata GRM033R61C223KE84D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692735 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692735
MLCCs - Multilayer Ceramic Capacitors 1692735
Murata GRM033R61C223KE84D

Murata GRM033R61C223KE84D

Supplier's Site
Cap, 0.022Uf, 16V, Mlcc, 0201; Capacitance Murata - 94AC8897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 16V, Mlcc, 0201; Capacitance Murata
94AC8897
Cap, 0.022Uf, 16V, Mlcc, 0201; Capacitance Murata 94AC8897
CAP, 0.022UF, 16V, MLCC, 0201; Capacitance:0.022µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.022UF, 16V, MLCC, 0201; Capacitance:0.022µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.022Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 65AH6972 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
65AH6972
Cap, 0.022Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 65AH6972
CAP, 0.022UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.022UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61C223KE84D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C223KE84D
Ceramic Capacitors GRM033R61C223KE84D
CAP CER 0.022UF 16V X5R 0201

CAP CER 0.022UF 16V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7225-2-ND 490-7225-6-ND 1041289-GRM033R61C223KE84D 60-GRM033R61C223KE84D 1140378P 1140378 94AC8897 65AH6972 GRM033R61C223KE84D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R61C223KE84D 0.022UF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.022Uf, 16V, Mlcc, 0201; Capacitance Murata Cap, 0.022Uf, 16V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C513U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers