Murata Electronics Ceramic Capacitors GRM033R61C123ME84D

Description
0.012µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.012µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10413-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10413-2-ND
Ceramic Capacitors 490-10413-2-ND
0.012µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.012µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10413-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10413-1-ND
Ceramic Capacitors 490-10413-1-ND
0.012µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.012µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10413-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10413-6-ND
Ceramic Capacitors 490-10413-6-ND
0.012µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

0.012µF ±20% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-10413-2-ND 490-10413-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details