Murata Power Solutions Ceramic Capacitors GRM033R61C103KA12D

Description
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7223-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7223-6-ND
Ceramic Capacitors 490-7223-6-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7223-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7223-2-ND
Ceramic Capacitors 490-7223-2-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7223-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7223-1-ND
Ceramic Capacitors 490-7223-1-ND
10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 16V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 16V Capacitor
60-GRM033R61C103KA12D
10000PF 16V Capacitor 60-GRM033R61C103KA12D
CAP CER 10000PF 16V X5R 0201 Product overview: GRM033R61C103KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C103KA12 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 16V X5R 0201 Product overview: GRM033R61C103KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61C103KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61C103KA12D - 718427-GRM033R61C103KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61C103KA12D
718427-GRM033R61C103KA12D
Ceramic Capacitors - GRM033R61C103KA12D 718427-GRM033R61C103KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 718427-GRM033R61C103 KA12D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X5R Size: 0.024" L x 0.012" W (0.60mm x 0.30mm) Family Name: GRM Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 16V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61C103KE01D; GRT033R61C103KE01W; GRT033R61C103KE01J; Introduction Date: January 20, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 718427-GRM033R61C103KA12D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X5R
Size: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Family Name: GRM
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 16V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61C103KE01D; GRT033R61C103KE01W; GRT033R61C103KE01J;
Introduction Date: January 20, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM033R61C103KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61C103KA12D
Ceramic Capacitors GRM033R61C103KA12D
CAP CER 10000PF 16V X5R 0201

CAP CER 10000PF 16V X5R 0201

Supplier's Site Datasheet
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Murata - 65AH6966 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Murata
65AH6966
Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Murata 65AH6966
CAP, 0.01UF, 16V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.01UF, 16V, MLCC, 0201; Capacitance:0.01µF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Murata - 92AH8257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
92AH8257
Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Murata 92AH8257
CAP, 0.01UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.01UF, 16V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7223-6-ND 490-7223-2-ND 60-GRM033R61C103KA12D 718427-GRM033R61C103KA12D GRM033R61C103KA12D 65AH6966 92AH8257
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 16V Capacitor Ceramic Capacitors - GRM033R61C103KA12D Ceramic Capacitors Cap, 0.01Uf, 16V, Mlcc, 0201; Capacitance Murata Cap, 0.01Uf, 16V, Mlcc, 0201 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB400KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details