Murata Electronics Ceramic Capacitors GRM033R61A822KA01D

Description
8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11354-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11354-6-ND
Ceramic Capacitors 490-11354-6-ND
8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11354-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11354-1-ND
Ceramic Capacitors 490-11354-1-ND
8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11354-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11354-2-ND
Ceramic Capacitors 490-11354-2-ND
8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

8200pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
8200PF 10V Capacitor
60-GRM033R61A822KA01D
8200PF 10V Capacitor 60-GRM033R61A822KA01D
CAP CER 8200PF 10V X5R 0201 Product overview: GRM033R61A822KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A822KA01 D can be used for catalog matching and distributor lookup.

CAP CER 8200PF 10V X5R 0201 Product overview: GRM033R61A822KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A822KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A822KA01D - 775190-GRM033R61A822KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A822KA01D
775190-GRM033R61A822KA01D
Ceramic Capacitors - GRM033R61A822KA01D 775190-GRM033R61A822KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775190-GRM033R61A822 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 8200pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): NMC0201X5R822K10TRPF ; 0201ZD822KAT2A; C0201X7R100-822KNP; CC0201KRX7R6BB822; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775190-GRM033R61A822KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 8200pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): NMC0201X5R822K10TRPF; 0201ZD822KAT2A; C0201X7R100-822KNP; CC0201KRX7R6BB822;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cap, 8200Pf, 10V, Mlcc, 0201; Capacitance Murata - 66AH5997 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Pf, 10V, Mlcc, 0201; Capacitance Murata
66AH5997
Cap, 8200Pf, 10V, Mlcc, 0201; Capacitance Murata 66AH5997
CAP, 8200PF, 10V, MLCC, 0201; Capacitance:8200pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 8200PF, 10V, MLCC, 0201; Capacitance:8200pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11354-6-ND 490-11354-1-ND 60-GRM033R61A822KA01D 775190-GRM033R61A822KA01D 66AH5997
Product Name Ceramic Capacitors Ceramic Capacitors 8200PF 10V Capacitor Ceramic Capacitors - GRM033R61A822KA01D Cap, 8200Pf, 10V, Mlcc, 0201; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details