Murata Electronics Ceramic Capacitors - GRM033R61A683KE84D GRM033R61A683KE84D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775189-GRM033R61A683 KE84D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A683KE01W; GRT033R61A683KE01D; GRT033R61A683KE01J; LMK063BJ683KP-F; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775189-GRM033R61A683 KE84D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A683KE01W; GRT033R61A683KE01D; GRT033R61A683KE01J; LMK063BJ683KP-F; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R61A683KE84D - 775189-GRM033R61A683KE84D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A683KE84D
775189-GRM033R61A683KE84D
Ceramic Capacitors - GRM033R61A683KE84D 775189-GRM033R61A683KE84D
Manufacturer: Murata Electronics North America Win Source Part Number: 775189-GRM033R61A683 KE84D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.068μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A683KE01W; GRT033R61A683KE01D; GRT033R61A683KE01J; LMK063BJ683KP-F; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775189-GRM033R61A683KE84D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.068μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61A683KE01W; GRT033R61A683KE01D; GRT033R61A683KE01J; LMK063BJ683KP-F;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.068UF 10V Capacitor
60-GRM033R61A683KE84D
0.068UF 10V Capacitor 60-GRM033R61A683KE84D
CAP CER 0.068UF 10V X5R 0201 Product overview: GRM033R61A683KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A683KE84 D can be used for catalog matching and distributor lookup.

CAP CER 0.068UF 10V X5R 0201 Product overview: GRM033R61A683KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A683KE84D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A683KE84D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A683KE84D
Ceramic Capacitors GRM033R61A683KE84D
CAP CER 0.068UF 10V X5R 0201

CAP CER 0.068UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 775189-GRM033R61A683KE84D 60-GRM033R61A683KE84D GRM033R61A683KE84D
Product Name Ceramic Capacitors - GRM033R61A683KE84D 0.068UF 10V Capacitor Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details