Murata Electronics Ceramic Capacitors - GRM033R61A473KE84D GRM033R61A473KE84D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775186-GRM033R61A473 KE84D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A473KE01J; GRT033R61A473KE01D; GRT033R61A473KE01W; CL03A473KP3NNNC; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775186-GRM033R61A473 KE84D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A473KE01J; GRT033R61A473KE01D; GRT033R61A473KE01W; CL03A473KP3NNNC; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R61A473KE84D - 775186-GRM033R61A473KE84D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A473KE84D
775186-GRM033R61A473KE84D
Ceramic Capacitors - GRM033R61A473KE84D 775186-GRM033R61A473KE84D
Manufacturer: Murata Electronics North America Win Source Part Number: 775186-GRM033R61A473 KE84D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A473KE01J; GRT033R61A473KE01D; GRT033R61A473KE01W; CL03A473KP3NNNC; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775186-GRM033R61A473KE84D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61A473KE01J; GRT033R61A473KE01D; GRT033R61A473KE01W; CL03A473KP3NNNC;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.047UF 10V Capacitor
60-GRM033R61A473KE84D
0.047UF 10V Capacitor 60-GRM033R61A473KE84D
CAP CER 0.047UF 10V X5R 0201 Product overview: GRM033R61A473KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A473KE84 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 10V X5R 0201 Product overview: GRM033R61A473KE84D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A473KE84D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-14570-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14570-6-ND
Ceramic Capacitors 490-14570-6-ND
0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14570-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14570-1-ND
Ceramic Capacitors 490-14570-1-ND
0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-14570-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14570-2-ND
Ceramic Capacitors 490-14570-2-ND
0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.047µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 0.047Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 65AH6965 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
65AH6965
Cap, 0.047Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 65AH6965
CAP, 0.047UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 0.047UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 0.047Uf, 10V, Mlcc, 0201; Capacitance Murata - 77AH4496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 10V, Mlcc, 0201; Capacitance Murata
77AH4496
Cap, 0.047Uf, 10V, Mlcc, 0201; Capacitance Murata 77AH4496
CAP, 0.047UF, 10V, MLCC, 0201; Capacitance:0.047µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 0.047UF, 10V, MLCC, 0201; Capacitance:0.047µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT - GRM033R61A473KE84D - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61A473KE84D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61A473KE84D
10V 47nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 47nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A473KE84D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A473KE84D
Ceramic Capacitors GRM033R61A473KE84D
CAP CER 0.047UF 10V X5R 0201

CAP CER 0.047UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775186-GRM033R61A473KE84D 60-GRM033R61A473KE84D 490-14570-6-ND 490-14570-1-ND 65AH6965 77AH4496 GRM033R61A473KE84D GRM033R61A473KE84D
Product Name Ceramic Capacitors - GRM033R61A473KE84D 0.047UF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 10V, Mlcc, 0201 Rohs Compliant Murata Cap, 0.047Uf, 10V, Mlcc, 0201; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0160100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details