Murata Electronics Ceramic Capacitors GRM033R61A472KA01D

Description
4700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3164-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3164-1-ND
Ceramic Capacitors 490-3164-1-ND
4700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3164-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3164-2-ND
Ceramic Capacitors 490-3164-2-ND
4700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3164-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3164-6-ND
Ceramic Capacitors 490-3164-6-ND
4700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

4700pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A472KA01D - 775185-GRM033R61A472KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A472KA01D
775185-GRM033R61A472KA01D
Ceramic Capacitors - GRM033R61A472KA01D 775185-GRM033R61A472KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775185-GRM033R61A472 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A472KE01W; GRT033R61A472KE01D; GRT033R61A472KE01J; NMC0201X5R472K10TRP; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775185-GRM033R61A472KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61A472KE01W; GRT033R61A472KE01D; GRT033R61A472KE01J; NMC0201X5R472K10TRP;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4700PF 10V Capacitor
60-GRM033R61A472KA01D
4700PF 10V Capacitor 60-GRM033R61A472KA01D
CAP CER 4700PF 10V X5R 0201 Product overview: GRM033R61A472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A472KA01 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 10V X5R 0201 Product overview: GRM033R61A472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A472KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4700Pf, 10V, Mlcc, 0201 Rohs Compliant Murata - 65AH6964 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 10V, Mlcc, 0201 Rohs Compliant Murata
65AH6964
Cap, 4700Pf, 10V, Mlcc, 0201 Rohs Compliant Murata 65AH6964
CAP, 4700PF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 4700PF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4700Pf, 10V, Mlcc, 0201; Capacitance Murata - 92AH8256 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 10V, Mlcc, 0201; Capacitance Murata
92AH8256
Cap, 4700Pf, 10V, Mlcc, 0201; Capacitance Murata 92AH8256
CAP, 4700PF, 10V, MLCC, 0201; Capacitance:4700pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 4700PF, 10V, MLCC, 0201; Capacitance:4700pF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A472KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A472KA01D
Ceramic Capacitors GRM033R61A472KA01D
CAP CER 4700PF 10V X5R 0201

CAP CER 4700PF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3164-1-ND 490-3164-6-ND 775185-GRM033R61A472KA01D 60-GRM033R61A472KA01D 65AH6964 92AH8256 GRM033R61A472KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM033R61A472KA01D 4700PF 10V Capacitor Cap, 4700Pf, 10V, Mlcc, 0201 Rohs Compliant Murata Cap, 4700Pf, 10V, Mlcc, 0201; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M22U224M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers