Murata Electronics Ceramic Capacitors GRM033R61A392KA01D

Description
3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16741-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16741-1-ND
Ceramic Capacitors 490-16741-1-ND
3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16741-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16741-6-ND
Ceramic Capacitors 490-16741-6-ND
3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16741-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16741-2-ND
Ceramic Capacitors 490-16741-2-ND
3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

3900pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
3900PF 10V Capacitor
60-GRM033R61A392KA01D
3900PF 10V Capacitor 60-GRM033R61A392KA01D
CAP CER 3900PF 10V X5R 0201 Product overview: GRM033R61A392KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A392KA01 D can be used for catalog matching and distributor lookup.

CAP CER 3900PF 10V X5R 0201 Product overview: GRM033R61A392KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A392KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A392KA01D - 775184-GRM033R61A392KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A392KA01D
775184-GRM033R61A392KA01D
Ceramic Capacitors - GRM033R61A392KA01D 775184-GRM033R61A392KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775184-GRM033R61A392 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3900pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0201X5R100-392KNP; NMC0201X5R392K10TRPF ; 0201ZD392KAT2A; 0201ZD392KAQ2A; Introduction Date: October 18, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775184-GRM033R61A392KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3900pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0201X5R100-392KNP; NMC0201X5R392K10TRPF; 0201ZD392KAT2A; 0201ZD392KAQ2A;
Introduction Date: October 18, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A392KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A392KA01D
Ceramic Capacitors GRM033R61A392KA01D
CAP CER 3900PF 10V X5R 0201

CAP CER 3900PF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16741-1-ND 490-16741-6-ND 60-GRM033R61A392KA01D 775184-GRM033R61A392KA01D GRM033R61A392KA01D
Product Name Ceramic Capacitors Ceramic Capacitors 3900PF 10V Capacitor Ceramic Capacitors - GRM033R61A392KA01D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15R102K1 - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details