Murata Electronics 3300PF 10V Capacitor GRM033R61A332KA01D

Description
CAP CER 3300PF 10V X5R 0201 Product overview: GRM033R61A332KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A332KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3300PF 10V X5R 0201 Product overview: GRM033R61A332KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A332KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300PF 10V Capacitor
60-GRM033R61A332KA01D
3300PF 10V Capacitor 60-GRM033R61A332KA01D
CAP CER 3300PF 10V X5R 0201 Product overview: GRM033R61A332KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A332KA01 D can be used for catalog matching and distributor lookup.

CAP CER 3300PF 10V X5R 0201 Product overview: GRM033R61A332KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A332KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A332KA01D - 775182-GRM033R61A332KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A332KA01D
775182-GRM033R61A332KA01D
Ceramic Capacitors - GRM033R61A332KA01D 775182-GRM033R61A332KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775182-GRM033R61A332 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): GRT033R61A332KE01J; GRT033R61A332KE01D; GRT033R61A332KE01W; ECJZEB1A332K; Introduction Date: June 22, 2005 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775182-GRM033R61A332KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): GRT033R61A332KE01J; GRT033R61A332KE01D; GRT033R61A332KE01W; ECJZEB1A332K;
Introduction Date: June 22, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-3163-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3163-1-ND
Ceramic Capacitors 490-3163-1-ND
3300pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

3300pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3163-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3163-2-ND
Ceramic Capacitors 490-3163-2-ND
3300pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

3300pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3163-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3163-6-ND
Ceramic Capacitors 490-3163-6-ND
3300pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

3300pF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM033R61A332KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A332KA01D
Ceramic Capacitors GRM033R61A332KA01D
CAP CER 3300PF 10V X5R 0201

CAP CER 3300PF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61A332KA01D 775182-GRM033R61A332KA01D 490-3163-1-ND 490-3163-6-ND GRM033R61A332KA01D
Product Name 3300PF 10V Capacitor Ceramic Capacitors - GRM033R61A332KA01D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C11CFR25B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details