Murata Electronics 2.2UF 10V Capacitor GRM033R61A225KE47D

Description
CAP CER 2.2UF 10V X5R 0201 Product overview: GRM033R61A225KE47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A225KE47 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2UF 10V X5R 0201 Product overview: GRM033R61A225KE47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A225KE47 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2UF 10V Capacitor
60-GRM033R61A225KE47D
2.2UF 10V Capacitor 60-GRM033R61A225KE47D
CAP CER 2.2UF 10V X5R 0201 Product overview: GRM033R61A225KE47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A225KE47 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X5R 0201 Product overview: GRM033R61A225KE47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A225KE47D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A225KE47D - 1041274-GRM033R61A225KE47D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A225KE47D
1041274-GRM033R61A225KE47D
Ceramic Capacitors - GRM033R61A225KE47D 1041274-GRM033R61A225KE47D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041274-GRM033R61A22 5KE47D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.015" (0.39mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041274-GRM033R61A225KE47D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.015" (0.39mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763723P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763723P
MLCCs - Multilayer Ceramic Capacitors 2763723P
Murata GRM033R61A225KE47D

Murata GRM033R61A225KE47D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763723 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763723
MLCCs - Multilayer Ceramic Capacitors 2763723
Murata GRM033R61A225KE47D

Murata GRM033R61A225KE47D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763722 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763722
MLCCs - Multilayer Ceramic Capacitors 2763722
Murata GRM033R61A225KE47D

Murata GRM033R61A225KE47D

Supplier's Site
Ceramic Capacitors - 490-13227-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13227-1-ND
Ceramic Capacitors 490-13227-1-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13227-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13227-2-ND
Ceramic Capacitors 490-13227-2-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13227-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13227-6-ND
Ceramic Capacitors 490-13227-6-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 03AJ1537 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
03AJ1537
Cap, 2.2Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 03AJ1537
CAP, 2.2UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0201 Rohs Compliant Murata - 92AH4933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0201 Rohs Compliant Murata
92AH4933
Cap, 2.2Uf, 10V, Mlcc, 0201 Rohs Compliant Murata 92AH4933
CAP, 2.2UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, 0201 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A225KE47D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A225KE47D
Ceramic Capacitors GRM033R61A225KE47D
CAP CER 2.2UF 10V X5R 0201

CAP CER 2.2UF 10V X5R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033R61A225KE47D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033R61A225KE47D
10V 2.2uF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 2.2uF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM033R61A225KE47D 1041274-GRM033R61A225KE47D 2763723P 490-13227-1-ND 490-13227-6-ND 03AJ1537 GRM033R61A225KE47D GRM033R61A225KE47D
Product Name 2.2UF 10V Capacitor Ceramic Capacitors - GRM033R61A225KE47D MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 10V, Mlcc, 0201 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX123M035J042 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details