Murata Power Solutions Ceramic Capacitors - GRM033R61A224ME90D GRM033R61A224ME90D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775179-GRM033R61A224 ME90D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X5R224MDTS; C0201X5R100-224MNP; CL03A224MP3NNNC; 0201ZD224MAT2A; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775179-GRM033R61A224 ME90D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X5R224MDTS; C0201X5R100-224MNP; CL03A224MP3NNNC; 0201ZD224MAT2A; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM033R61A224ME90D - 775179-GRM033R61A224ME90D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM033R61A224ME90D
775179-GRM033R61A224ME90D
Ceramic Capacitors - GRM033R61A224ME90D 775179-GRM033R61A224ME90D
Manufacturer: Murata Electronics North America Win Source Part Number: 775179-GRM033R61A224 ME90D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Features: Derating Recommended Package: 0201 (0603 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Voltage Rating DC: 10V Thickness (Maximum): 0.013" (0.33mm) Alternative Parts (Cross-Reference): C0603X5R224MDTS; C0201X5R100-224MNP; CL03A224MP3NNNC; 0201ZD224MAT2A; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775179-GRM033R61A224ME90D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Features: Derating Recommended
Package: 0201 (0603 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.013" (0.33mm)
Alternative Parts (Cross-Reference): C0603X5R224MDTS; C0201X5R100-224MNP; CL03A224MP3NNNC; 0201ZD224MAT2A;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-9984-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9984-2-ND
Ceramic Capacitors 490-9984-2-ND
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9984-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9984-1-ND
Ceramic Capacitors 490-9984-1-ND
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-9984-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9984-6-ND
Ceramic Capacitors 490-9984-6-ND
0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.22µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8200668 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200668
MLCCs - Multilayer Ceramic Capacitors 8200668
Murata GRM033R61A224ME90D

Murata GRM033R61A224ME90D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8200668P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200668P
MLCCs - Multilayer Ceramic Capacitors 8200668P
Murata GRM033R61A224ME90D

Murata GRM033R61A224ME90D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706057 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706057
MLCCs - Multilayer Ceramic Capacitors 1706057
Murata GRM033R61A224ME90D

Murata GRM033R61A224ME90D

Supplier's Site
Singapore, Singapore
0.22UF 10V Capacitor
60-GRM033R61A224ME90D
0.22UF 10V Capacitor 60-GRM033R61A224ME90D
CAP CER 0.22UF 10V X5R 0201 Product overview: GRM033R61A224ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A224ME90 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 10V X5R 0201 Product overview: GRM033R61A224ME90D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033R61A224ME90D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033R61A224ME90D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033R61A224ME90D
Ceramic Capacitors GRM033R61A224ME90D
CAP CER 0.22UF 10V X5R 0201

CAP CER 0.22UF 10V X5R 0201

Supplier's Site Datasheet
Cap, 0.22Uf, 10V, Mlcc, 0201; Capacitance Murata - 65AH6963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 10V, Mlcc, 0201; Capacitance Murata
65AH6963
Cap, 0.22Uf, 10V, Mlcc, 0201; Capacitance Murata 65AH6963
CAP, 0.22UF, 10V, MLCC, 0201; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.22UF, 10V, MLCC, 0201; Capacitance:0.22µF; Voltage Rating:10V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775179-GRM033R61A224ME90D 490-9984-2-ND 490-9984-6-ND 8200668 8200668P 60-GRM033R61A224ME90D GRM033R61A224ME90D 65AH6963
Product Name Ceramic Capacitors - GRM033R61A224ME90D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.22UF 10V Capacitor Ceramic Capacitors Cap, 0.22Uf, 10V, Mlcc, 0201; Capacitance Murata
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PMC600KN - Richardson RFPD
Specs
Technology Film Capacitors
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers