Murata Electronics Ceramic Capacitors GRM033R61A223ME84D

Description
CAP CER 0.022UF 10V X5R 0201
Request a Quote Datasheet
Description
CAP CER 0.022UF 10V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R61A223ME84DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 10V X5R 0201

CAP CER 0.022UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61A223ME84DTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.022µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R61A223ME84DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 10V X5R 0201

CAP CER 0.022UF 10V X5R 0201

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM033R61A223ME84D
CAP CER 0.022UF 10V X5R 0201

CAP CER 0.022UF 10V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM033R61A223ME84DCT-ND 490-GRM033R61A223ME84DDKR-ND GRM033R61A223ME84D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details